LAMP, INCANDESCENT, MIDGET GROOVE/S5.7S, 1.12W; Supply Voltage:28V; Lamp Base Type:Midget Groove / S5.7s; Bulb Size:T-1 3/4 (5mm); MSCP:0.34; Average Bulb Life:4000h; Product Range:-; Power Rating:1.12W; Voltage AC:28V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 23M8860 |
| Product Name | Lamp, Incandescent, Midget Groove/s5.7S, 1.12W; Supply Voltage Cml Innovative Technologies |
| Lamp Power | 1.12 watts |