LEAD, 2.8X0.8 TAB, RED, 0.3M; Connector Type A:Crimp Socket; Connector Type B:Free End; Cable Length - Imperial:1ft; Cable Length - Metric:300mm; Jacket Color:Red; Product Range:-; Cable Length:300mm; For Use With:LED Indicator RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 26M7128 |
| Product Name | Lead, 2.8X0.8 Tab, Red, 0.3M; Connector Type A Cml Innovative Technologies |
| Cable Length | 0.9843 ft (3 dm) |