CML Technologies GmbH & Co. KG Lead, 2.0X0.5 Tab, Black, 0.3M; Connector Type A Cml Innovative Technologies 33103002

Description
LEAD, 2.0X0.5 TAB, BLACK, 0.3M; Connector Type A:Crimp Socket; Connector Type B:Free End; Cable Length - Imperial:1ft; Cable Length - Metric:300mm; Jacket Color:Black; Product Range:-; Cable Length:300mm; For Use With:LED Indicator RoHS Compliant: Yes
Datasheet
Description
LEAD, 2.0X0.5 TAB, BLACK, 0.3M; Connector Type A:Crimp Socket; Connector Type B:Free End; Cable Length - Imperial:1ft; Cable Length - Metric:300mm; Jacket Color:Black; Product Range:-; Cable Length:300mm; For Use With:LED Indicator RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead, 2.0X0.5 Tab, Black, 0.3M; Connector Type A Cml Innovative Technologies - 26M7127 - Newark, An Avnet Company
Chicago, IL, United States
Lead, 2.0X0.5 Tab, Black, 0.3M; Connector Type A Cml Innovative Technologies
26M7127
Lead, 2.0X0.5 Tab, Black, 0.3M; Connector Type A Cml Innovative Technologies 26M7127
LEAD, 2.0X0.5 TAB, BLACK, 0.3M; Connector Type A:Crimp Socket; Connector Type B:Free End; Cable Length - Imperial:1ft; Cable Length - Metric:300mm; Jacket Color:Black; Product Range:-; Cable Length:300mm; For Use With:LED Indicator RoHS Compliant: Yes

LEAD, 2.0X0.5 TAB, BLACK, 0.3M; Connector Type A:Crimp Socket; Connector Type B:Free End; Cable Length - Imperial:1ft; Cable Length - Metric:300mm; Jacket Color:Black; Product Range:-; Cable Length:300mm; For Use With:LED Indicator RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 26M7127
Product Name Lead, 2.0X0.5 Tab, Black, 0.3M; Connector Type A Cml Innovative Technologies
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mazda Interface 17pin to OBD2 16pin female cable - QLC16029 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-2030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details