The Lamp, Incandescent, Midget Flange, 14V (part number 96W2264) features a T-1 3/4 bulb size and operates at a supply voltage of 14V. It has a power rating of 1.12W and an average bulb life of approximately 1500 hours. The lamp is designed with a midget flange base type and has a mean spherical candlepower (MSCP) of 0.5. This product is RoHS compliant, making it suitable for environmentally conscious projects. It is ideal for applications requiring compact lighting solutions with specific voltage and base type requirements.
LAMP, INCANDESCENT, MIDGET FLANGE, 14V; Supply Voltage:14V; Lamp Base Type:Midget Flange; Bulb Size:T-1 3/4 (5mm); MSCP:0.5; Average Bulb Life:1500h; Product Range:-; Power Rating:1.12W RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 96W2264 |
| Product Name | Lamp, Incandescent, Midget Flange, 14V; Supply Voltage Cml Innovative Technologies |
| Lamp Power | 1.12 watts |