CML Technologies GmbH & Co. KG Lamp, Incandescent, Midget Flange, 28V, 1.12W; Supply Voltage Cml Innovative Technologies 327

Description
LAMP, INCANDESCENT, MIDGET FLANGE, 28V, 1.12W; Supply Voltage:28V; Lamp Base Type:Midget Flange; Bulb Size:T-1 3/4 (5mm); MSCP:0.34; Average Bulb Life:4000h; Product Range:-; Power Rating:1.12W; Voltage AC:28V RoHS Compliant: Yes
Datasheet
Description
LAMP, INCANDESCENT, MIDGET FLANGE, 28V, 1.12W; Supply Voltage:28V; Lamp Base Type:Midget Flange; Bulb Size:T-1 3/4 (5mm); MSCP:0.34; Average Bulb Life:4000h; Product Range:-; Power Rating:1.12W; Voltage AC:28V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Incandescent, Midget Flange, 28V, 1.12W; Supply Voltage Cml Innovative Technologies - 35M1239 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Incandescent, Midget Flange, 28V, 1.12W; Supply Voltage Cml Innovative Technologies
35M1239
Lamp, Incandescent, Midget Flange, 28V, 1.12W; Supply Voltage Cml Innovative Technologies 35M1239
LAMP, INCANDESCENT, MIDGET FLANGE, 28V, 1.12W; Supply Voltage:28V; Lamp Base Type:Midget Flange; Bulb Size:T-1 3/4 (5mm); MSCP:0.34; Average Bulb Life:4000h; Product Range:-; Power Rating:1.12W; Voltage AC:28V RoHS Compliant: Yes

LAMP, INCANDESCENT, MIDGET FLANGE, 28V, 1.12W; Supply Voltage:28V; Lamp Base Type:Midget Flange; Bulb Size:T-1 3/4 (5mm); MSCP:0.34; Average Bulb Life:4000h; Product Range:-; Power Rating:1.12W; Voltage AC:28V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 35M1239
Product Name Lamp, Incandescent, Midget Flange, 28V, 1.12W; Supply Voltage Cml Innovative Technologies
Lamp Power 1.12 watts
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 956585 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
50/R20/ARTIC BRITE -  - Interlectric Corporation
Interlectric Corporation
Specs
Base Type Medium
Filament Type R20
Lamp Power 50 watts
View Details
Incandescent Lamps - CA10 - 60CAC CARD4 - 16050 - Kennedy Webster Electric Co.
Specs
Lamp Power 60 watts
Maximum Overall Length 4.12 inch (105 mm)
View Details