CML Technologies GmbH & Co. KG Lamp, Incandescent, Midget Flange, 5V; Supply Voltage Cml Innovative Technologies 3150

Description
LAMP, INCANDESCENT, MIDGET FLANGE, 5V; Supply Voltage:5V; Lamp Base Type:Midget Flange; Bulb Size:T-1 3/4 (5mm); MSCP:0.15; Average Bulb Life:5000h; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LAMP, INCANDESCENT, MIDGET FLANGE, 5V; Supply Voltage:5V; Lamp Base Type:Midget Flange; Bulb Size:T-1 3/4 (5mm); MSCP:0.15; Average Bulb Life:5000h; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Incandescent, Midget Flange, 5V; Supply Voltage Cml Innovative Technologies - 96W2261 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Incandescent, Midget Flange, 5V; Supply Voltage Cml Innovative Technologies
96W2261
Lamp, Incandescent, Midget Flange, 5V; Supply Voltage Cml Innovative Technologies 96W2261
LAMP, INCANDESCENT, MIDGET FLANGE, 5V; Supply Voltage:5V; Lamp Base Type:Midget Flange; Bulb Size:T-1 3/4 (5mm); MSCP:0.15; Average Bulb Life:5000h; Product Range:- RoHS Compliant: Yes

LAMP, INCANDESCENT, MIDGET FLANGE, 5V; Supply Voltage:5V; Lamp Base Type:Midget Flange; Bulb Size:T-1 3/4 (5mm); MSCP:0.15; Average Bulb Life:5000h; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 96W2261
Product Name Lamp, Incandescent, Midget Flange, 5V; Supply Voltage Cml Innovative Technologies
Rated Average Life 5000 hours
Unlock Full Specs
to access all available technical data