LAMP, INCANDESCENT, S.C. BAYONET, 28V; Supply Voltage:28V; Lamp Base Type:S.C. Bayonet; Bulb Size:S-8; MSCP:21; Average Bulb Life:300h; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 96W2260 |
| Product Name | Lamp, Incandescent, S.c. Bayonet, 28V; Supply Voltage Cml Innovative Technologies |
| Rated Average Life | 300 hours |