LAMP, INCANDESCENT, MINI BAYONET, 28V; Supply Voltage:28V; Lamp Base Type:Miniature Bayonet; Bulb Size:T-2; MSCP:1600; Average Bulb Life:5000h; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 96W2258 |
| Product Name | Lamp, Incandescent, Mini Bayonet, 28V; Supply Voltage Cml Innovative Technologies |
| Rated Average Life | 5000 hours |