LAMP, INCANDESCENT, TELEPHONE SLIDE, 28V; Supply Voltage:28V; Lamp Base Type:Telephone Slide; Bulb Size:T-2; MSCP:1500; Average Bulb Life:6000h; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 96W2257 |
| Product Name | Lamp, Incandescent, Telephone Slide, 28V; Supply Voltage Cml Innovative Technologies |
| Rated Average Life | 6000 hours |