CML Technologies GmbH & Co. KG Lamp, Incandescent,wedge, 12V, 1.2W; Supply Voltage Cml Innovative Technologies 28620LF

Description
LAMP, INCANDESCENT,WEDGE, 12V, 1.2W; Supply Voltage:12V; Lamp Base Type:Wedge; Bulb Size:T-1 1/2; MSCP:0.56; Average Bulb Life:1000h; Product Range:-; Power Rating:1.2W; Voltage AC:12V RoHS Compliant: Yes
Datasheet
Description
LAMP, INCANDESCENT,WEDGE, 12V, 1.2W; Supply Voltage:12V; Lamp Base Type:Wedge; Bulb Size:T-1 1/2; MSCP:0.56; Average Bulb Life:1000h; Product Range:-; Power Rating:1.2W; Voltage AC:12V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Incandescent,wedge, 12V, 1.2W; Supply Voltage Cml Innovative Technologies - 93K3477 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Incandescent,wedge, 12V, 1.2W; Supply Voltage Cml Innovative Technologies
93K3477
Lamp, Incandescent,wedge, 12V, 1.2W; Supply Voltage Cml Innovative Technologies 93K3477
LAMP, INCANDESCENT,WEDGE, 12V, 1.2W; Supply Voltage:12V; Lamp Base Type:Wedge; Bulb Size:T-1 1/2; MSCP:0.56; Average Bulb Life:1000h; Product Range:-; Power Rating:1.2W; Voltage AC:12V RoHS Compliant: Yes

LAMP, INCANDESCENT,WEDGE, 12V, 1.2W; Supply Voltage:12V; Lamp Base Type:Wedge; Bulb Size:T-1 1/2; MSCP:0.56; Average Bulb Life:1000h; Product Range:-; Power Rating:1.2W; Voltage AC:12V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 93K3477
Product Name Lamp, Incandescent,wedge, 12V, 1.2W; Supply Voltage Cml Innovative Technologies
Lamp Power 1.2 watts
Unlock Full Specs
to access all available technical data