LAMP, INCANDESCENT,WEDGE, 6.3V; Supply Voltage:6.3V; Lamp Base Type:Wedge; Bulb Size:T-3 1/4 (10mm); MSCP:0.65; Average Bulb Life:5000h; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 96W2256 |
| Product Name | Lamp, Incandescent,wedge, 6.3V; Supply Voltage Cml Innovative Technologies |
| Rated Average Life | 5000 hours |