LAMP, INCANDESCENT, TELEPHONE SLIDE, 24V; Supply Voltage:24V; Lamp Base Type:Telephone Slide; Bulb Size:T-2; MSCP:850; Average Bulb Life:8000h; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 96W2253 |
| Product Name | Lamp, Incandescent, Telephone Slide, 24V; Supply Voltage Cml Innovative Technologies |
| Rated Average Life | 8000 hours |