CML Technologies GmbH & Co. KG Lamp, Incandescent, S.c. Bayonet, 28V; Supply Voltage Cml Innovative Technologies 2233

Description
LAMP, INCANDESCENT, S.C. BAYONET, 28V; Supply Voltage:28V; Lamp Base Type:S.C. Bayonet; Bulb Size:S-8; MSCP:21; Average Bulb Life:2000h; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LAMP, INCANDESCENT, S.C. BAYONET, 28V; Supply Voltage:28V; Lamp Base Type:S.C. Bayonet; Bulb Size:S-8; MSCP:21; Average Bulb Life:2000h; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Incandescent, S.c. Bayonet, 28V; Supply Voltage Cml Innovative Technologies - 96W2252 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Incandescent, S.c. Bayonet, 28V; Supply Voltage Cml Innovative Technologies
96W2252
Lamp, Incandescent, S.c. Bayonet, 28V; Supply Voltage Cml Innovative Technologies 96W2252
LAMP, INCANDESCENT, S.C. BAYONET, 28V; Supply Voltage:28V; Lamp Base Type:S.C. Bayonet; Bulb Size:S-8; MSCP:21; Average Bulb Life:2000h; Product Range:- RoHS Compliant: Yes

LAMP, INCANDESCENT, S.C. BAYONET, 28V; Supply Voltage:28V; Lamp Base Type:S.C. Bayonet; Bulb Size:S-8; MSCP:21; Average Bulb Life:2000h; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 96W2252
Product Name Lamp, Incandescent, S.c. Bayonet, 28V; Supply Voltage Cml Innovative Technologies
Rated Average Life 2000 hours
Unlock Full Specs
to access all available technical data