CML Technologies GmbH & Co. KG Lamp, Incandescent, Wire Leaded, T-1 3/4; Supply Voltage Cml Innovative Technologies 2182BS

Description
LAMP, INCANDESCENT, WIRE LEADED, T-1 3/4; Supply Voltage:14V; Lamp Base Type:Wire Leaded; Bulb Size:T-1 3/4 (5mm); MSCP:-; Average Bulb Life:15000h; Product Range:-; Current Rating:80mA RoHS Compliant: Yes
Datasheet
Description
LAMP, INCANDESCENT, WIRE LEADED, T-1 3/4; Supply Voltage:14V; Lamp Base Type:Wire Leaded; Bulb Size:T-1 3/4 (5mm); MSCP:-; Average Bulb Life:15000h; Product Range:-; Current Rating:80mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Incandescent, Wire Leaded, T-1 3/4; Supply Voltage Cml Innovative Technologies - 96W2248 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Incandescent, Wire Leaded, T-1 3/4; Supply Voltage Cml Innovative Technologies
96W2248
Lamp, Incandescent, Wire Leaded, T-1 3/4; Supply Voltage Cml Innovative Technologies 96W2248
LAMP, INCANDESCENT, WIRE LEADED, T-1 3/4; Supply Voltage:14V; Lamp Base Type:Wire Leaded; Bulb Size:T-1 3/4 (5mm); MSCP:-; Average Bulb Life:15000h; Product Range:-; Current Rating:80mA RoHS Compliant: Yes

LAMP, INCANDESCENT, WIRE LEADED, T-1 3/4; Supply Voltage:14V; Lamp Base Type:Wire Leaded; Bulb Size:T-1 3/4 (5mm); MSCP:-; Average Bulb Life:15000h; Product Range:-; Current Rating:80mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 96W2248
Product Name Lamp, Incandescent, Wire Leaded, T-1 3/4; Supply Voltage Cml Innovative Technologies
Rated Average Life 15000 hours
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 11593910 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
200/PS25/ROUGH SERVICE/SHATTER PROOF -  - Interlectric Corporation
Specs
Base Type Medium
Filament Type PS25
Lamp Power 200 watts
View Details
Bayonet Based Lamp - 1495 - JKL Components Corporation
JKL Components Corporation
Specs
Base Type T-4 1/2
Rated Average Life 500 hours
Mean Lumens 75.34 lm (6 cp)
View Details
2 suppliers