CML Technologies GmbH & Co. KG Panel Indicator, 8Mm, Red/green/yellow, 12Vdc; Led Color Cml Innovative Technologies 19TR1A12

Description
PANEL INDICATOR, 8MM, RED/GREEN/YELLOW, 12VDC; LED Color:Green, Red, Yellow; Mounting Hole Dia:8mm; Forward Current / Color:R 20mA, Y 40mA, G 20mA; Operating Voltage / Color:R 12V, Y 12V, G 12V; IP / NEMA Rating:IP40; Product Range:-RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 8MM, RED/GREEN/YELLOW, 12VDC; LED Color:Green, Red, Yellow; Mounting Hole Dia:8mm; Forward Current / Color:R 20mA, Y 40mA, G 20mA; Operating Voltage / Color:R 12V, Y 12V, G 12V; IP / NEMA Rating:IP40; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 8Mm, Red/green/yellow, 12Vdc; Led Color Cml Innovative Technologies - 93T3159 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 8Mm, Red/green/yellow, 12Vdc; Led Color Cml Innovative Technologies
93T3159
Panel Indicator, 8Mm, Red/green/yellow, 12Vdc; Led Color Cml Innovative Technologies 93T3159
PANEL INDICATOR, 8MM, RED/GREEN/YELLOW, 12VDC; LED Color:Green, Red, Yellow; Mounting Hole Dia:8mm; Forward Current / Color:R 20mA, Y 40mA, G 20mA; Operating Voltage / Color:R 12V, Y 12V, G 12V; IP / NEMA Rating:IP40; Product Range:-RoHS Compliant: Yes

PANEL INDICATOR, 8MM, RED/GREEN/YELLOW, 12VDC; LED Color:Green, Red, Yellow; Mounting Hole Dia:8mm; Forward Current / Color:R 20mA, Y 40mA, G 20mA; Operating Voltage / Color:R 12V, Y 12V, G 12V; IP / NEMA Rating:IP40; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 93T3159
Product Name Panel Indicator, 8Mm, Red/green/yellow, 12Vdc; Led Color Cml Innovative Technologies
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 486-4272-ND - DigiKey
Specs
LED Color Red; Red
Rated Current 0.0300 amps
View Details
2 suppliers
R program - RME - Illuminated signal - RMEHRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 11 mm (0.4331 inch)
View Details
LP57 StreamLine® Mini LED Beacons Series - LP57-024C-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Clear
Height 55.88 mm (2.2 inch)
View Details