CML Technologies GmbH & Co. KG Multicolour Panel Indicators, Bright Chrome Bezel, Red, Yellow, Green, 8 Mm, R 20Ma, Y 40Ma, G 20Ma Rohs Compliant Cml Innovative Technologies 19TR0I24

Description
Multicolour Panel Indicators, Bright Chrome Bezel, Red, Yellow, Green, 8 mm, R 20mA, Y 40mA, G 20mA RoHS Compliant: Yes
Datasheet
Description
Multicolour Panel Indicators, Bright Chrome Bezel, Red, Yellow, Green, 8 mm, R 20mA, Y 40mA, G 20mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multicolour Panel Indicators, Bright Chrome Bezel, Red, Yellow, Green, 8 Mm, R 20Ma, Y 40Ma, G 20Ma Rohs Compliant Cml Innovative Technologies - 21M5823 - Newark, An Avnet Company
Chicago, IL, United States
Multicolour Panel Indicators, Bright Chrome Bezel, Red, Yellow, Green, 8 Mm, R 20Ma, Y 40Ma, G 20Ma Rohs Compliant Cml Innovative Technologies
21M5823
Multicolour Panel Indicators, Bright Chrome Bezel, Red, Yellow, Green, 8 Mm, R 20Ma, Y 40Ma, G 20Ma Rohs Compliant Cml Innovative Technologies 21M5823
Multicolour Panel Indicators, Bright Chrome Bezel, Red, Yellow, Green, 8 mm, R 20mA, Y 40mA, G 20mA RoHS Compliant: Yes

Multicolour Panel Indicators, Bright Chrome Bezel, Red, Yellow, Green, 8 mm, R 20mA, Y 40mA, G 20mA RoHS Compliant: Yes

Supplier's Site Datasheet
Led Indicator, Cr, 24V, Tricolour; Led Color Cml Innovative Technologies - 93T3156 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Cr, 24V, Tricolour; Led Color Cml Innovative Technologies
93T3156
Led Indicator, Cr, 24V, Tricolour; Led Color Cml Innovative Technologies 93T3156
LED INDICATOR, CR, 24V, TRICOLOUR; LED Color:Green, Red, Yellow; Mounting Hole Dia:8mm; Forward Current / Color:R 20mA, Y 40mA, G 20mA; Operating Voltage / Color:R 24V, Y 24V, G 24V; IP / NEMA Rating:IP67; Product Range:-; MSL:- RoHS Compliant: Yes

LED INDICATOR, CR, 24V, TRICOLOUR; LED Color:Green, Red, Yellow; Mounting Hole Dia:8mm; Forward Current / Color:R 20mA, Y 40mA, G 20mA; Operating Voltage / Color:R 24V, Y 24V, G 24V; IP / NEMA Rating:IP67; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 21M5823 93T3156
Product Name Multicolour Panel Indicators, Bright Chrome Bezel, Red, Yellow, Green, 8 Mm, R 20Ma, Y 40Ma, G 20Ma Rohs Compliant Cml Innovative Technologies Led Indicator, Cr, 24V, Tricolour; Led Color Cml Innovative Technologies
Lamp Type LED Lamps LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NME - Illuminated signal - NMEGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
LP3L StreamLine® Low Profile LED Lights - LP3SL-024R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Red; Red
Terminal Type Surface
View Details
Panel Indicators, Pilot Lights - 486-3-148-420-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details