CML Technologies GmbH & Co. KG Indicator, Led, Panel, Red/yellow/green, 24V; Led Color Cml Innovative Technologies 19540354

Description
INDICATOR, LED, PANEL, RED/YELLOW/GREEN, 24V; LED Color:Green, Red, Yellow; Mounting Hole Dia:22mm; Forward Current / Color:R 26mA, Y 50mA, G 24mA; Operating Voltage / Color:R 24V, Y 24V, G 24V; IP / NEMA Rating:IP67; Product Range:-RoHS Compliant: Yes
Datasheet
Description
INDICATOR, LED, PANEL, RED/YELLOW/GREEN, 24V; LED Color:Green, Red, Yellow; Mounting Hole Dia:22mm; Forward Current / Color:R 26mA, Y 50mA, G 24mA; Operating Voltage / Color:R 24V, Y 24V, G 24V; IP / NEMA Rating:IP67; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led, Panel, Red/yellow/green, 24V; Led Color Cml Innovative Technologies - 54M2210 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led, Panel, Red/yellow/green, 24V; Led Color Cml Innovative Technologies
54M2210
Indicator, Led, Panel, Red/yellow/green, 24V; Led Color Cml Innovative Technologies 54M2210
INDICATOR, LED, PANEL, RED/YELLOW/GREEN, 24V; LED Color:Green, Red, Yellow; Mounting Hole Dia:22mm; Forward Current / Color:R 26mA, Y 50mA, G 24mA; Operating Voltage / Color:R 24V, Y 24V, G 24V; IP / NEMA Rating:IP67; Product Range:-RoHS Compliant: Yes

INDICATOR, LED, PANEL, RED/YELLOW/GREEN, 24V; LED Color:Green, Red, Yellow; Mounting Hole Dia:22mm; Forward Current / Color:R 26mA, Y 50mA, G 24mA; Operating Voltage / Color:R 24V, Y 24V, G 24V; IP / NEMA Rating:IP67; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 54M2210
Product Name Indicator, Led, Panel, Red/yellow/green, 24V; Led Color Cml Innovative Technologies
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illum. Metal Selector Switch 3PSRR - 2ASL1LB-5-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
P006461 Field Installed, Locking Door Kit - P006461 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Specs
Lamp Type LED Lamps
View Details