CML Technologies GmbH & Co. KG Neon Indicator, Green, 230Vac, 1.5Ma; Supply Voltage Cml Innovative Technologies 19360231

Description
NEON INDICATOR, GREEN, 230VAC, 1.5mA; Supply Voltage:230VAC; Lamp Base Type:-; Illumination Color:Green; Mounting Hole Dia:14mm; Lens Shape:Dome; Current Rating:1.5mA; Product Range:1931 Series; Luminous Intensity:26mcd RoHS Compliant: Yes
Datasheet
Description
NEON INDICATOR, GREEN, 230VAC, 1.5mA; Supply Voltage:230VAC; Lamp Base Type:-; Illumination Color:Green; Mounting Hole Dia:14mm; Lens Shape:Dome; Current Rating:1.5mA; Product Range:1931 Series; Luminous Intensity:26mcd RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Neon Indicator, Green, 230Vac, 1.5Ma; Supply Voltage Cml Innovative Technologies - 93T3859 - Newark, An Avnet Company
Chicago, IL, United States
Neon Indicator, Green, 230Vac, 1.5Ma; Supply Voltage Cml Innovative Technologies
93T3859
Neon Indicator, Green, 230Vac, 1.5Ma; Supply Voltage Cml Innovative Technologies 93T3859
NEON INDICATOR, GREEN, 230VAC, 1.5mA; Supply Voltage:230VAC; Lamp Base Type:-; Illumination Color:Green; Mounting Hole Dia:14mm; Lens Shape:Dome; Current Rating:1.5mA; Product Range:1931 Series; Luminous Intensity:26mcd RoHS Compliant: Yes

NEON INDICATOR, GREEN, 230VAC, 1.5mA; Supply Voltage:230VAC; Lamp Base Type:-; Illumination Color:Green; Mounting Hole Dia:14mm; Lens Shape:Dome; Current Rating:1.5mA; Product Range:1931 Series; Luminous Intensity:26mcd RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 93T3859
Product Name Neon Indicator, Green, 230Vac, 1.5Ma; Supply Voltage Cml Innovative Technologies
Rated Current 0.0015 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Lamp Type LED Lamps
View Details
R program - RML - Illuminated signal - RMLFWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
MSL MicroStat Status Indicators - MSL2-120BG - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Flash Lamp Flash Lamp
LED Color Green; Blue; Blue, Green
Terminal Type 3/4-Inch Pipe,Surface
View Details
Indicator - LB02GW01-5D24-JD - NKK Switches
Specs
LED Color Amber
Voltage type AC AC
Rated Voltage 24 volts
View Details
4 suppliers