CML Technologies GmbH & Co. KG Neon Indicator, Red, 230Vac, 2.2Ma; Supply Voltage Cml Innovative Technologies 19360230

Description
NEON INDICATOR, RED, 230VAC, 2.2mA; Supply Voltage:230VAC; Lamp Base Type:-; Illumination Color:Red; Mounting Hole Dia:14mm; Lens Shape:Dome; Current Rating:2.2mA; Product Range:1931 Series; Luminous Intensity:33mcd RoHS Compliant: Yes
Datasheet
Description
NEON INDICATOR, RED, 230VAC, 2.2mA; Supply Voltage:230VAC; Lamp Base Type:-; Illumination Color:Red; Mounting Hole Dia:14mm; Lens Shape:Dome; Current Rating:2.2mA; Product Range:1931 Series; Luminous Intensity:33mcd RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Neon Indicator, Red, 230Vac, 2.2Ma; Supply Voltage Cml Innovative Technologies - 93T3858 - Newark, An Avnet Company
Chicago, IL, United States
Neon Indicator, Red, 230Vac, 2.2Ma; Supply Voltage Cml Innovative Technologies
93T3858
Neon Indicator, Red, 230Vac, 2.2Ma; Supply Voltage Cml Innovative Technologies 93T3858
NEON INDICATOR, RED, 230VAC, 2.2mA; Supply Voltage:230VAC; Lamp Base Type:-; Illumination Color:Red; Mounting Hole Dia:14mm; Lens Shape:Dome; Current Rating:2.2mA; Product Range:1931 Series; Luminous Intensity:33mcd RoHS Compliant: Yes

NEON INDICATOR, RED, 230VAC, 2.2mA; Supply Voltage:230VAC; Lamp Base Type:-; Illumination Color:Red; Mounting Hole Dia:14mm; Lens Shape:Dome; Current Rating:2.2mA; Product Range:1931 Series; Luminous Intensity:33mcd RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 93T3858
Product Name Neon Indicator, Red, 230Vac, 2.2Ma; Supply Voltage Cml Innovative Technologies
Rated Current 0.0022 amps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-3-148-424-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details
Panel Mount Indicators - 1329145 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Yellow; Yellow
Terminal Type Wire Leads; Lead wires
View Details