CML Technologies GmbH & Co. KG Neon Indicator, Blue, Wire Leaded, 230V; Supply Voltage Cml Innovative Technologies 19311235

Description
NEON INDICATOR, BLUE, WIRE LEADED, 230V; Supply Voltage:230V; Lamp Base Type:Wire Leaded; Illumination Color:Blue; Mounting Hole Dia:-; Lens Shape:Dome; Current Rating:1.5mA; Product Range:1931 Series RoHS Compliant: Yes
Datasheet
Description
NEON INDICATOR, BLUE, WIRE LEADED, 230V; Supply Voltage:230V; Lamp Base Type:Wire Leaded; Illumination Color:Blue; Mounting Hole Dia:-; Lens Shape:Dome; Current Rating:1.5mA; Product Range:1931 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Neon Indicator, Blue, Wire Leaded, 230V; Supply Voltage Cml Innovative Technologies - 26M6147 - Newark, An Avnet Company
Chicago, IL, United States
Neon Indicator, Blue, Wire Leaded, 230V; Supply Voltage Cml Innovative Technologies
26M6147
Neon Indicator, Blue, Wire Leaded, 230V; Supply Voltage Cml Innovative Technologies 26M6147
NEON INDICATOR, BLUE, WIRE LEADED, 230V; Supply Voltage:230V; Lamp Base Type:Wire Leaded; Illumination Color:Blue; Mounting Hole Dia:-; Lens Shape:Dome; Current Rating:1.5mA; Product Range:1931 Series RoHS Compliant: Yes

NEON INDICATOR, BLUE, WIRE LEADED, 230V; Supply Voltage:230V; Lamp Base Type:Wire Leaded; Illumination Color:Blue; Mounting Hole Dia:-; Lens Shape:Dome; Current Rating:1.5mA; Product Range:1931 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 26M6147
Product Name Neon Indicator, Blue, Wire Leaded, 230V; Supply Voltage Cml Innovative Technologies
Terminal Type Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

N program - NME - Illuminated signal - NMEGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
PM22C Panel Mount 22mm Multifunctional LED Audible/Visual Combination Signals - PM22C-012-024A-Q - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Amber
View Details
22mm Illum. Metal Selector Switch 3PSRR - 2ASL6LB-5-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
LED Signal and obstruction light with MIOL-LIOL - signal and obstruction light with led miol liol - BARTEC
Specs
Lamp Type LED Lamps
Rated Voltage 100 to 277 volts
Rated Average Light 55000 hours
View Details