CML Technologies GmbH & Co. KG Indicator Led Panel 10Mm Red/green/ Yellow 24V; Led Color Cml Innovative Technologies 19240354

Description
INDICATOR LED PANEL 10MM RED/GREEN/ YELLOW 24V; LED Color:Green, Red, Yellow; Mounting Hole Dia:14mm; Forward Current / Color:R 20mA, Y 40mA, G 20mA; Operating Voltage / Color:R 24V, Y 24V, G 24V; IP / NEMA Rating:IP67; MSL:- RoHS Compliant: Yes
Datasheet
Description
INDICATOR LED PANEL 10MM RED/GREEN/ YELLOW 24V; LED Color:Green, Red, Yellow; Mounting Hole Dia:14mm; Forward Current / Color:R 20mA, Y 40mA, G 20mA; Operating Voltage / Color:R 24V, Y 24V, G 24V; IP / NEMA Rating:IP67; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator Led Panel 10Mm Red/green/ Yellow 24V; Led Color Cml Innovative Technologies - 84K9147 - Newark, An Avnet Company
Chicago, IL, United States
Indicator Led Panel 10Mm Red/green/ Yellow 24V; Led Color Cml Innovative Technologies
84K9147
Indicator Led Panel 10Mm Red/green/ Yellow 24V; Led Color Cml Innovative Technologies 84K9147
INDICATOR LED PANEL 10MM RED/GREEN/ YELLOW 24V; LED Color:Green, Red, Yellow; Mounting Hole Dia:14mm; Forward Current / Color:R 20mA, Y 40mA, G 20mA; Operating Voltage / Color:R 24V, Y 24V, G 24V; IP / NEMA Rating:IP67; MSL:- RoHS Compliant: Yes

INDICATOR LED PANEL 10MM RED/GREEN/ YELLOW 24V; LED Color:Green, Red, Yellow; Mounting Hole Dia:14mm; Forward Current / Color:R 20mA, Y 40mA, G 20mA; Operating Voltage / Color:R 24V, Y 24V, G 24V; IP / NEMA Rating:IP67; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 84K9147
Product Name Indicator Led Panel 10Mm Red/green/ Yellow 24V; Led Color Cml Innovative Technologies
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Indicator/Display - 51280693 - Radwell International
Specs
Rated Voltage 110 volts
View Details
Pilot Light - 599-PL09DJ - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Lamp Type LED Lamps
View Details
2 suppliers
22mm Illum. Metal Selector Switch 3PSRL - 2ASL4LB-6-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details