CML Technologies GmbH & Co. KG Indicator Led Panel 10Mm Red/green/ Yellow 12V; Led Color Cml Innovative Technologies 19240254

Description
INDICATOR LED PANEL 10MM RED/GREEN/ YELLOW 12V; LED Color:Green, Red, Yellow; Mounting Hole Dia:14mm; Forward Current / Color:R 20mA, Y 40mA, G 20mA; Operating Voltage / Color:R 12V, Y 12V, G 12V; IP / NEMA Rating:IP40; MSL:- RoHS Compliant: Yes
Datasheet
Description
INDICATOR LED PANEL 10MM RED/GREEN/ YELLOW 12V; LED Color:Green, Red, Yellow; Mounting Hole Dia:14mm; Forward Current / Color:R 20mA, Y 40mA, G 20mA; Operating Voltage / Color:R 12V, Y 12V, G 12V; IP / NEMA Rating:IP40; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator Led Panel 10Mm Red/green/ Yellow 12V; Led Color Cml Innovative Technologies - 23M8511 - Newark, An Avnet Company
Chicago, IL, United States
Indicator Led Panel 10Mm Red/green/ Yellow 12V; Led Color Cml Innovative Technologies
23M8511
Indicator Led Panel 10Mm Red/green/ Yellow 12V; Led Color Cml Innovative Technologies 23M8511
INDICATOR LED PANEL 10MM RED/GREEN/ YELLOW 12V; LED Color:Green, Red, Yellow; Mounting Hole Dia:14mm; Forward Current / Color:R 20mA, Y 40mA, G 20mA; Operating Voltage / Color:R 12V, Y 12V, G 12V; IP / NEMA Rating:IP40; MSL:- RoHS Compliant: Yes

INDICATOR LED PANEL 10MM RED/GREEN/ YELLOW 12V; LED Color:Green, Red, Yellow; Mounting Hole Dia:14mm; Forward Current / Color:R 20mA, Y 40mA, G 20mA; Operating Voltage / Color:R 12V, Y 12V, G 12V; IP / NEMA Rating:IP40; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 23M8511
Product Name Indicator Led Panel 10Mm Red/green/ Yellow 12V; Led Color Cml Innovative Technologies
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Pilot Light - 928290 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
LED Color Green
View Details
22 mm LED Metal Pilot Light - 2PLB1LB-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
2 suppliers