CML Technologies GmbH & Co. KG Pmi, Red/yellow/green; Led Color Cml Innovative Technologies 19130054

Description
PMI, RED/YELLOW/GREEN; LED Color:Green, Red, Yellow; Mounting Hole Dia:8mm; Forward Current / Color:R 30mA, Y 30mA, G 30mA; Operating Voltage / Color:R 2.1V, Y 2.2V, G 2.2V; Luminous Intensity / Color:R 10mcd, Y 30mcd, G 20mcd; MSL:-RoHS Compliant: Yes
Datasheet
Description
PMI, RED/YELLOW/GREEN; LED Color:Green, Red, Yellow; Mounting Hole Dia:8mm; Forward Current / Color:R 30mA, Y 30mA, G 30mA; Operating Voltage / Color:R 2.1V, Y 2.2V, G 2.2V; Luminous Intensity / Color:R 10mcd, Y 30mcd, G 20mcd; MSL:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pmi, Red/yellow/green; Led Color Cml Innovative Technologies - 54M2034 - Newark, An Avnet Company
Chicago, IL, United States
Pmi, Red/yellow/green; Led Color Cml Innovative Technologies
54M2034
Pmi, Red/yellow/green; Led Color Cml Innovative Technologies 54M2034
PMI, RED/YELLOW/GREEN; LED Color:Green, Red, Yellow; Mounting Hole Dia:8mm; Forward Current / Color:R 30mA, Y 30mA, G 30mA; Operating Voltage / Color:R 2.1V, Y 2.2V, G 2.2V; Luminous Intensity / Color:R 10mcd, Y 30mcd, G 20mcd; MSL:-RoHS Compliant: Yes

PMI, RED/YELLOW/GREEN; LED Color:Green, Red, Yellow; Mounting Hole Dia:8mm; Forward Current / Color:R 30mA, Y 30mA, G 30mA; Operating Voltage / Color:R 2.1V, Y 2.2V, G 2.2V; Luminous Intensity / Color:R 10mcd, Y 30mcd, G 20mcd; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 54M2034
Product Name Pmi, Red/yellow/green; Led Color Cml Innovative Technologies
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

R program - RML - Illuminated signal - RMLHRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 11 mm (0.4331 inch)
View Details
Panel Mount Indicators - 1246429 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color White; White
Terminal Type Solder Terminals; Faston, solder lug
View Details
Panel Indicators, Pilot Lights - 486-4265-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Yellow
Terminal Type Solder Terminals
View Details
22mm Illum. Metal Selector Switch 3POS - 2ASL8LB-3-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details