CML Technologies GmbH & Co. KG Panel Indicator, Red/yellow/green, 2.1/2.2/2.2V, 20Ma; Led Color Cml Innovative Technologies 19130004

Description
PANEL INDICATOR, RED/YELLOW/GREEN, 2.1/2.2/2.2V, 20mA; LED Color:Green, Red, Yellow; Mounting Hole Dia:8mm; Forward Current / Color:R 20mA, Y 20mA, G 20mA; Operating Voltage / Color:R 2.1V, Y 2.2V, G 2.2V; IP / NEMA Rating:IP40 RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, RED/YELLOW/GREEN, 2.1/2.2/2.2V, 20mA; LED Color:Green, Red, Yellow; Mounting Hole Dia:8mm; Forward Current / Color:R 20mA, Y 20mA, G 20mA; Operating Voltage / Color:R 2.1V, Y 2.2V, G 2.2V; IP / NEMA Rating:IP40 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Red/yellow/green, 2.1/2.2/2.2V, 20Ma; Led Color Cml Innovative Technologies - 93T3608 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Red/yellow/green, 2.1/2.2/2.2V, 20Ma; Led Color Cml Innovative Technologies
93T3608
Panel Indicator, Red/yellow/green, 2.1/2.2/2.2V, 20Ma; Led Color Cml Innovative Technologies 93T3608
PANEL INDICATOR, RED/YELLOW/GREEN, 2.1/2.2/2.2V, 20mA; LED Color:Green, Red, Yellow; Mounting Hole Dia:8mm; Forward Current / Color:R 20mA, Y 20mA, G 20mA; Operating Voltage / Color:R 2.1V, Y 2.2V, G 2.2V; IP / NEMA Rating:IP40 RoHS Compliant: Yes

PANEL INDICATOR, RED/YELLOW/GREEN, 2.1/2.2/2.2V, 20mA; LED Color:Green, Red, Yellow; Mounting Hole Dia:8mm; Forward Current / Color:R 20mA, Y 20mA, G 20mA; Operating Voltage / Color:R 2.1V, Y 2.2V, G 2.2V; IP / NEMA Rating:IP40 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 93T3608
Product Name Panel Indicator, Red/yellow/green, 2.1/2.2/2.2V, 20Ma; Led Color Cml Innovative Technologies
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1713752 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color White; White
Terminal Type Wire Leads; Lead wires
View Details
22mm Illum. Metal Selector Switch 3POS - 2ASL6LB-3-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
N program - NML - Illuminated signal - NMLGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details