CML Technologies GmbH & Co. KG Panel Indicator, Red/yellow/green, 24V, 15/30/15Ma; Led Color Cml Innovative Technologies 19101354

Description
PANEL INDICATOR, RED/YELLOW/GREEN, 24V, 15/30/15mA; LED Color:Green, Red, Yellow; Mounting Hole Dia:8mm; Forward Current / Color:R 15mA, Y 30mA, G 15mA; Operating Voltage / Color:R 24V, Y 24V, G 24V; IP / NEMA Rating:IP40; MSL:- RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, RED/YELLOW/GREEN, 24V, 15/30/15mA; LED Color:Green, Red, Yellow; Mounting Hole Dia:8mm; Forward Current / Color:R 15mA, Y 30mA, G 15mA; Operating Voltage / Color:R 24V, Y 24V, G 24V; IP / NEMA Rating:IP40; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Red/yellow/green, 24V, 15/30/15Ma; Led Color Cml Innovative Technologies - 93T3594 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Red/yellow/green, 24V, 15/30/15Ma; Led Color Cml Innovative Technologies
93T3594
Panel Indicator, Red/yellow/green, 24V, 15/30/15Ma; Led Color Cml Innovative Technologies 93T3594
PANEL INDICATOR, RED/YELLOW/GREEN, 24V, 15/30/15mA; LED Color:Green, Red, Yellow; Mounting Hole Dia:8mm; Forward Current / Color:R 15mA, Y 30mA, G 15mA; Operating Voltage / Color:R 24V, Y 24V, G 24V; IP / NEMA Rating:IP40; MSL:- RoHS Compliant: Yes

PANEL INDICATOR, RED/YELLOW/GREEN, 24V, 15/30/15mA; LED Color:Green, Red, Yellow; Mounting Hole Dia:8mm; Forward Current / Color:R 15mA, Y 30mA, G 15mA; Operating Voltage / Color:R 24V, Y 24V, G 24V; IP / NEMA Rating:IP40; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 93T3594
Product Name Panel Indicator, Red/yellow/green, 24V, 15/30/15Ma; Led Color Cml Innovative Technologies
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1116564 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Green; Green
Terminal Type Solder Terminals; Faston, solder lug
View Details
22mm Illuminated Projecting Push Button - 2ALP6LB-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details