CML Technologies GmbH & Co. KG Led Indicator, 24V, He-Red/green; Led Color Cml Innovative Technologies 19030354

Description
LED INDICATOR, 24V, HE-RED/GREEN; LED Color:Green, Red; Mounting Hole Dia:6mm; Forward Current / Color:R 15mA, G 15mA; Operating Voltage / Color:R 24V, G 24V; Luminous Intensity / Color:R 30mcd, G 30mcd; IP / NEMA Rating:IP40; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED INDICATOR, 24V, HE-RED/GREEN; LED Color:Green, Red; Mounting Hole Dia:6mm; Forward Current / Color:R 15mA, G 15mA; Operating Voltage / Color:R 24V, G 24V; Luminous Intensity / Color:R 30mcd, G 30mcd; IP / NEMA Rating:IP40; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, 24V, He-Red/green; Led Color Cml Innovative Technologies - 26M6067 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, 24V, He-Red/green; Led Color Cml Innovative Technologies
26M6067
Led Indicator, 24V, He-Red/green; Led Color Cml Innovative Technologies 26M6067
LED INDICATOR, 24V, HE-RED/GREEN; LED Color:Green, Red; Mounting Hole Dia:6mm; Forward Current / Color:R 15mA, G 15mA; Operating Voltage / Color:R 24V, G 24V; Luminous Intensity / Color:R 30mcd, G 30mcd; IP / NEMA Rating:IP40; MSL:- RoHS Compliant: Yes

LED INDICATOR, 24V, HE-RED/GREEN; LED Color:Green, Red; Mounting Hole Dia:6mm; Forward Current / Color:R 15mA, G 15mA; Operating Voltage / Color:R 24V, G 24V; Luminous Intensity / Color:R 30mcd, G 30mcd; IP / NEMA Rating:IP40; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 26M6067
Product Name Led Indicator, 24V, He-Red/green; Led Color Cml Innovative Technologies
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

R program - RML - Illuminated signal - RMLFWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
LP3L StreamLine® Low Profile LED Lights - LP3TL-120C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Clear
Terminal Type T-Mount
View Details
22mm Illuminated Flush Push Button - 2ALF6LB-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details