CML Technologies GmbH & Co. KG Panel Indicator, Red/yellow, 2/2.1V, 20Ma; Led Color Cml Innovative Technologies 19030005

Description
PANEL INDICATOR, RED/YELLOW, 2/2.1V, 20mA; LED Color:Red, Yellow; Mounting Hole Dia:6mm; Forward Current / Color:R 20mA, Y 20mA; Luminous Intensity / Color:R 40mcd, Y 20mcd; Forward Voltage / Color:R 2V, Y 2.1V; Lens Shape:Round RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, RED/YELLOW, 2/2.1V, 20mA; LED Color:Red, Yellow; Mounting Hole Dia:6mm; Forward Current / Color:R 20mA, Y 20mA; Luminous Intensity / Color:R 40mcd, Y 20mcd; Forward Voltage / Color:R 2V, Y 2.1V; Lens Shape:Round RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Red/yellow, 2/2.1V, 20Ma; Led Color Cml Innovative Technologies - 93T3329 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Red/yellow, 2/2.1V, 20Ma; Led Color Cml Innovative Technologies
93T3329
Panel Indicator, Red/yellow, 2/2.1V, 20Ma; Led Color Cml Innovative Technologies 93T3329
PANEL INDICATOR, RED/YELLOW, 2/2.1V, 20mA; LED Color:Red, Yellow; Mounting Hole Dia:6mm; Forward Current / Color:R 20mA, Y 20mA; Luminous Intensity / Color:R 40mcd, Y 20mcd; Forward Voltage / Color:R 2V, Y 2.1V; Lens Shape:Round RoHS Compliant: Yes

PANEL INDICATOR, RED/YELLOW, 2/2.1V, 20mA; LED Color:Red, Yellow; Mounting Hole Dia:6mm; Forward Current / Color:R 20mA, Y 20mA; Luminous Intensity / Color:R 40mcd, Y 20mcd; Forward Voltage / Color:R 2V, Y 2.1V; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 93T3329
Product Name Panel Indicator, Red/yellow, 2/2.1V, 20Ma; Led Color Cml Innovative Technologies
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illum. Metal Selector Switch 3POS - 2ASL1LB-3-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
Panel Mount Indicators - 1329153 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Red
Terminal Type Wire Leads; Lead wires
View Details
Panel Indicators, Pilot Lights - 486-3-148-412-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details