CML Technologies GmbH & Co. KG Panel Indicator, Red/green, 24V, 15Ma; Led Color Cml Innovative Technologies 19021354

Description
PANEL INDICATOR, RED/GREEN, 24V, 15mA; LED Color:Green, Red; Mounting Hole Dia:6mm; Forward Current / Color:R 15mA, G 15mA; Operating Voltage / Color:R 24V, G 24V; Luminous Intensity / Color:R 30mcd, G 30mcd; IP / NEMA Rating:IP40 RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, RED/GREEN, 24V, 15mA; LED Color:Green, Red; Mounting Hole Dia:6mm; Forward Current / Color:R 15mA, G 15mA; Operating Voltage / Color:R 24V, G 24V; Luminous Intensity / Color:R 30mcd, G 30mcd; IP / NEMA Rating:IP40 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Red/green, 24V, 15Ma; Led Color Cml Innovative Technologies - 93T3291 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Red/green, 24V, 15Ma; Led Color Cml Innovative Technologies
93T3291
Panel Indicator, Red/green, 24V, 15Ma; Led Color Cml Innovative Technologies 93T3291
PANEL INDICATOR, RED/GREEN, 24V, 15mA; LED Color:Green, Red; Mounting Hole Dia:6mm; Forward Current / Color:R 15mA, G 15mA; Operating Voltage / Color:R 24V, G 24V; Luminous Intensity / Color:R 30mcd, G 30mcd; IP / NEMA Rating:IP40 RoHS Compliant: Yes

PANEL INDICATOR, RED/GREEN, 24V, 15mA; LED Color:Green, Red; Mounting Hole Dia:6mm; Forward Current / Color:R 15mA, G 15mA; Operating Voltage / Color:R 24V, G 24V; Luminous Intensity / Color:R 30mcd, G 30mcd; IP / NEMA Rating:IP40 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 93T3291
Product Name Panel Indicator, Red/green, 24V, 15Ma; Led Color Cml Innovative Technologies
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

R program - RML - Illuminated signal - RMLFGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
Panel Mount Indicators - 1713761 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Orange; Orange
Terminal Type Wire Leads; Lead wires
View Details
Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 486-0035.9678.6666-ND - DigiKey
Specs
LED Color Yellow; Green; Green (x 4), Yellow (x 4)
Rated Current 0.0300 amps
View Details
22mm Illuminated Flush Push Button - 2ALF7LB-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details