CML Technologies GmbH & Co. KG Panel Indicator, Red/green, 12V, 20Ma; Led Color Cml Innovative Technologies 19021254

Description
PANEL INDICATOR, RED/GREEN, 12V, 20mA; LED Color:Green, Red; Mounting Hole Dia:6mm; Forward Current / Color:R 20mA, G 20mA; Operating Voltage / Color:R 12V, G 12V; Luminous Intensity / Color:R 40mcd, G 40mcd; IP / NEMA Rating:IP40 RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, RED/GREEN, 12V, 20mA; LED Color:Green, Red; Mounting Hole Dia:6mm; Forward Current / Color:R 20mA, G 20mA; Operating Voltage / Color:R 12V, G 12V; Luminous Intensity / Color:R 40mcd, G 40mcd; IP / NEMA Rating:IP40 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Red/green, 12V, 20Ma; Led Color Cml Innovative Technologies - 93T3284 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Red/green, 12V, 20Ma; Led Color Cml Innovative Technologies
93T3284
Panel Indicator, Red/green, 12V, 20Ma; Led Color Cml Innovative Technologies 93T3284
PANEL INDICATOR, RED/GREEN, 12V, 20mA; LED Color:Green, Red; Mounting Hole Dia:6mm; Forward Current / Color:R 20mA, G 20mA; Operating Voltage / Color:R 12V, G 12V; Luminous Intensity / Color:R 40mcd, G 40mcd; IP / NEMA Rating:IP40 RoHS Compliant: Yes

PANEL INDICATOR, RED/GREEN, 12V, 20mA; LED Color:Green, Red; Mounting Hole Dia:6mm; Forward Current / Color:R 20mA, G 20mA; Operating Voltage / Color:R 12V, G 12V; Luminous Intensity / Color:R 40mcd, G 40mcd; IP / NEMA Rating:IP40 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 93T3284
Product Name Panel Indicator, Red/green, 12V, 20Ma; Led Color Cml Innovative Technologies
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1713807 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Red
Terminal Type Wire Leads; Lead wires
View Details
Illuminating seal - MC-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Form A as per DIN EN 175301-803 Rectangular design MSC
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details
E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EML.VRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details