CML Technologies GmbH & Co. KG Indicator, Led, Panel, Red/green, 24Vdc; Led Color Cml Innovative Technologies 19020354

Description
INDICATOR, LED, PANEL, RED/GREEN, 24VDC; LED Color:Green, Red; Mounting Hole Dia:6mm; Forward Current / Color:R 15mA, G 15mA; Operating Voltage / Color:R 24V, G 24V; Luminous Intensity / Color:R 30mcd, G 30mcd; IP / NEMA Rating:IP40 RoHS Compliant: Yes
Datasheet
Description
INDICATOR, LED, PANEL, RED/GREEN, 24VDC; LED Color:Green, Red; Mounting Hole Dia:6mm; Forward Current / Color:R 15mA, G 15mA; Operating Voltage / Color:R 24V, G 24V; Luminous Intensity / Color:R 30mcd, G 30mcd; IP / NEMA Rating:IP40 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led, Panel, Red/green, 24Vdc; Led Color Cml Innovative Technologies - 26M6058 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led, Panel, Red/green, 24Vdc; Led Color Cml Innovative Technologies
26M6058
Indicator, Led, Panel, Red/green, 24Vdc; Led Color Cml Innovative Technologies 26M6058
INDICATOR, LED, PANEL, RED/GREEN, 24VDC; LED Color:Green, Red; Mounting Hole Dia:6mm; Forward Current / Color:R 15mA, G 15mA; Operating Voltage / Color:R 24V, G 24V; Luminous Intensity / Color:R 30mcd, G 30mcd; IP / NEMA Rating:IP40 RoHS Compliant: Yes

INDICATOR, LED, PANEL, RED/GREEN, 24VDC; LED Color:Green, Red; Mounting Hole Dia:6mm; Forward Current / Color:R 15mA, G 15mA; Operating Voltage / Color:R 24V, G 24V; Luminous Intensity / Color:R 30mcd, G 30mcd; IP / NEMA Rating:IP40 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 26M6058
Product Name Indicator, Led, Panel, Red/green, 24Vdc; Led Color Cml Innovative Technologies
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Light Bulbs - 104610 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 11.5 mm (0.4528 inch)
View Details
Panel Indicators, Pilot Lights - 486-3-148-401-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details
R program - RME - Illuminated signal - RMEFGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details