CML Technologies GmbH & Co. KG Panel Indicator, Green/yellow, 2.2/2.1V, 20Ma; Led Color Cml Innovative Technologies 19020006

Description
PANEL INDICATOR, GREEN/YELLOW, 2.2/2.1V, 20mA; LED Color:Green, Yellow; Mounting Hole Dia:6mm; Forward Current / Color:G 20mA, Y 20mA; Operating Voltage / Color:Y 2.1V, G 2.1V; Luminous Intensity / Color:G 40mcd, Y 20mcd; MSL:- RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, GREEN/YELLOW, 2.2/2.1V, 20mA; LED Color:Green, Yellow; Mounting Hole Dia:6mm; Forward Current / Color:G 20mA, Y 20mA; Operating Voltage / Color:Y 2.1V, G 2.1V; Luminous Intensity / Color:G 40mcd, Y 20mcd; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Green/yellow, 2.2/2.1V, 20Ma; Led Color Cml Innovative Technologies - 93T3253 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Green/yellow, 2.2/2.1V, 20Ma; Led Color Cml Innovative Technologies
93T3253
Panel Indicator, Green/yellow, 2.2/2.1V, 20Ma; Led Color Cml Innovative Technologies 93T3253
PANEL INDICATOR, GREEN/YELLOW, 2.2/2.1V, 20mA; LED Color:Green, Yellow; Mounting Hole Dia:6mm; Forward Current / Color:G 20mA, Y 20mA; Operating Voltage / Color:Y 2.1V, G 2.1V; Luminous Intensity / Color:G 40mcd, Y 20mcd; MSL:- RoHS Compliant: Yes

PANEL INDICATOR, GREEN/YELLOW, 2.2/2.1V, 20mA; LED Color:Green, Yellow; Mounting Hole Dia:6mm; Forward Current / Color:G 20mA, Y 20mA; Operating Voltage / Color:Y 2.1V, G 2.1V; Luminous Intensity / Color:G 40mcd, Y 20mcd; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 93T3253
Product Name Panel Indicator, Green/yellow, 2.2/2.1V, 20Ma; Led Color Cml Innovative Technologies
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Light Bulbs - 106357 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 6.7 mm (0.2638 inch)
View Details
Specs
Lamp Type LED Lamps
View Details
22 mm Illum. Metal Selector Switch 2 Pos - 2ASL6LB-1-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details