CML Technologies GmbH & Co. KG Led Bulb, Edison Screw/e14, White; Lamp Base Type Cml Innovative Technologies 1864713W3

Description
LED BULB, EDISON SCREW/E14, WHITE; Lamp Base Type:E14 / SES; LED Color:White; Bulb Size:T-5; Power Rating:-; Wavelength Typ:-; Luminous Intensity:1200mcd; Average Bulb Life:-; Supply Voltage:130V; Current Rating:4mA; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED BULB, EDISON SCREW/E14, WHITE; Lamp Base Type:E14 / SES; LED Color:White; Bulb Size:T-5; Power Rating:-; Wavelength Typ:-; Luminous Intensity:1200mcd; Average Bulb Life:-; Supply Voltage:130V; Current Rating:4mA; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Edison Screw/e14, White; Lamp Base Type Cml Innovative Technologies - 93T3137 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Edison Screw/e14, White; Lamp Base Type Cml Innovative Technologies
93T3137
Led Bulb, Edison Screw/e14, White; Lamp Base Type Cml Innovative Technologies 93T3137
LED BULB, EDISON SCREW/E14, WHITE; Lamp Base Type:E14 / SES; LED Color:White; Bulb Size:T-5; Power Rating:-; Wavelength Typ:-; Luminous Intensity:1200mcd; Average Bulb Life:-; Supply Voltage:130V; Current Rating:4mA; Product Range:- RoHS Compliant: Yes

LED BULB, EDISON SCREW/E14, WHITE; Lamp Base Type:E14 / SES; LED Color:White; Bulb Size:T-5; Power Rating:-; Wavelength Typ:-; Luminous Intensity:1200mcd; Average Bulb Life:-; Supply Voltage:130V; Current Rating:4mA; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 93T3137
Product Name Led Bulb, Edison Screw/e14, White; Lamp Base Type Cml Innovative Technologies
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Illuminating seal - MEB-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type as per DIN EN 175301-803 Form C Rectangular design MSEB
Voltage type DC DC
View Details
Pilot Light - 10243689 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
LED Color Red
View Details
22mm Illuminated Mushroom Push Button - 2ALM5LB-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details