CML Technologies GmbH & Co. KG Led Bulb, Ba15S, White, T-5; Lamp Base Type Cml Innovative Technologies 1864413W3D

Description
LED BULB, BA15S, WHITE, T-5; Lamp Base Type:BA15s; LED Color:White; Bulb Size:T-5; Power Rating:-; Wavelength Typ:-; Luminous Intensity:600mcd; Average Bulb Life:-; Supply Voltage:130V; Current Rating:4mA; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED BULB, BA15S, WHITE, T-5; Lamp Base Type:BA15s; LED Color:White; Bulb Size:T-5; Power Rating:-; Wavelength Typ:-; Luminous Intensity:600mcd; Average Bulb Life:-; Supply Voltage:130V; Current Rating:4mA; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Ba15S, White, T-5; Lamp Base Type Cml Innovative Technologies - 93T3120 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Ba15S, White, T-5; Lamp Base Type Cml Innovative Technologies
93T3120
Led Bulb, Ba15S, White, T-5; Lamp Base Type Cml Innovative Technologies 93T3120
LED BULB, BA15S, WHITE, T-5; Lamp Base Type:BA15s; LED Color:White; Bulb Size:T-5; Power Rating:-; Wavelength Typ:-; Luminous Intensity:600mcd; Average Bulb Life:-; Supply Voltage:130V; Current Rating:4mA; Product Range:- RoHS Compliant: Yes

LED BULB, BA15S, WHITE, T-5; Lamp Base Type:BA15s; LED Color:White; Bulb Size:T-5; Power Rating:-; Wavelength Typ:-; Luminous Intensity:600mcd; Average Bulb Life:-; Supply Voltage:130V; Current Rating:4mA; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 93T3120
Product Name Led Bulb, Ba15S, White, T-5; Lamp Base Type Cml Innovative Technologies
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Illuminating seal - MC-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Form A as per DIN EN 175301-803 Rectangular design MSC
View Details
Indicator - UB01KW035F-JF - NKK Switches
Specs
LED Color Green
Rated Voltage 2.1 volts
Rated Current 0.0250 amps
View Details
4 suppliers
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details
22 mm LED Pilot Lights - 2PLB6-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details