CML Technologies GmbH & Co. KG Led Bulb, Ba15D, Red, T-5; Lamp Base Type Cml Innovative Technologies 18641130C

Description
LED BULB, BA15D, RED, T-5; Lamp Base Type:BA15d; LED Color:Red; Bulb Size:T-5; Power Rating:-; Wavelength Typ:630nm; Luminous Intensity:210mcd; Average Bulb Life:-; Supply Voltage:130V; Current Rating:9mA; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED BULB, BA15D, RED, T-5; Lamp Base Type:BA15d; LED Color:Red; Bulb Size:T-5; Power Rating:-; Wavelength Typ:630nm; Luminous Intensity:210mcd; Average Bulb Life:-; Supply Voltage:130V; Current Rating:9mA; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Ba15D, Red, T-5; Lamp Base Type Cml Innovative Technologies - 93T3104 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Ba15D, Red, T-5; Lamp Base Type Cml Innovative Technologies
93T3104
Led Bulb, Ba15D, Red, T-5; Lamp Base Type Cml Innovative Technologies 93T3104
LED BULB, BA15D, RED, T-5; Lamp Base Type:BA15d; LED Color:Red; Bulb Size:T-5; Power Rating:-; Wavelength Typ:630nm; Luminous Intensity:210mcd; Average Bulb Life:-; Supply Voltage:130V; Current Rating:9mA; Product Range:- RoHS Compliant: Yes

LED BULB, BA15D, RED, T-5; Lamp Base Type:BA15d; LED Color:Red; Bulb Size:T-5; Power Rating:-; Wavelength Typ:630nm; Luminous Intensity:210mcd; Average Bulb Life:-; Supply Voltage:130V; Current Rating:9mA; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 93T3104
Product Name Led Bulb, Ba15D, Red, T-5; Lamp Base Type Cml Innovative Technologies
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

R program - RME - Illuminated signal - RMEFGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
LED Signal and obstruction light with MIOL-LIOL - signal and obstruction light with led miol liol - BARTEC
Specs
Lamp Type LED Lamps
Rated Voltage 100 to 277 volts
Rated Average Light 55000 hours
View Details
22mm Illuminated Mushroom Push Button - 2ALM3LB-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
Panel Indicators, Pilot Lights - 486-3-148-342-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details