CML Technologies GmbH & Co. KG Led Bulb, Ba15D, White, T-5; Lamp Base Type Cml Innovative Technologies 1864035W3

Description
LED BULB, BA15D, WHITE, T-5; Lamp Base Type:BA15d; LED Color:White; Bulb Size:T-5; Power Rating:-; Wavelength Typ:-; Luminous Intensity:2400mcd; Average Bulb Life:-; Supply Voltage:28V; Current Rating:16mA; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED BULB, BA15D, WHITE, T-5; Lamp Base Type:BA15d; LED Color:White; Bulb Size:T-5; Power Rating:-; Wavelength Typ:-; Luminous Intensity:2400mcd; Average Bulb Life:-; Supply Voltage:28V; Current Rating:16mA; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Ba15D, White, T-5; Lamp Base Type Cml Innovative Technologies - 93T3096 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Ba15D, White, T-5; Lamp Base Type Cml Innovative Technologies
93T3096
Led Bulb, Ba15D, White, T-5; Lamp Base Type Cml Innovative Technologies 93T3096
LED BULB, BA15D, WHITE, T-5; Lamp Base Type:BA15d; LED Color:White; Bulb Size:T-5; Power Rating:-; Wavelength Typ:-; Luminous Intensity:2400mcd; Average Bulb Life:-; Supply Voltage:28V; Current Rating:16mA; Product Range:- RoHS Compliant: Yes

LED BULB, BA15D, WHITE, T-5; Lamp Base Type:BA15d; LED Color:White; Bulb Size:T-5; Power Rating:-; Wavelength Typ:-; Luminous Intensity:2400mcd; Average Bulb Life:-; Supply Voltage:28V; Current Rating:16mA; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 93T3096
Product Name Led Bulb, Ba15D, White, T-5; Lamp Base Type Cml Innovative Technologies
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NME - Illuminated signal - NMEFGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
Panel Mount Indicators - 1246417 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Blue; Blue
Terminal Type Solder Terminals; Faston, solder lug
View Details
Specs
Lamp Type LED Lamps
View Details
22mm Illum. Metal Selector Switch 3PSRL - 2ASL1LB-6-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details