CML Technologies GmbH & Co. KG Led Bulb, Ba15S, White, T-5; Lamp Base Type Cml Innovative Technologies 1863335W3

Description
LED BULB, BA15S, WHITE, T-5; Lamp Base Type:BA15s; LED Color:White; Bulb Size:T-5; Power Rating:-; Wavelength Typ:-; Luminous Intensity:2100mcd; Average Bulb Life:-; Supply Voltage:24V; Current Rating:7mA; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED BULB, BA15S, WHITE, T-5; Lamp Base Type:BA15s; LED Color:White; Bulb Size:T-5; Power Rating:-; Wavelength Typ:-; Luminous Intensity:2100mcd; Average Bulb Life:-; Supply Voltage:24V; Current Rating:7mA; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Ba15S, White, T-5; Lamp Base Type Cml Innovative Technologies - 93T3062 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Ba15S, White, T-5; Lamp Base Type Cml Innovative Technologies
93T3062
Led Bulb, Ba15S, White, T-5; Lamp Base Type Cml Innovative Technologies 93T3062
LED BULB, BA15S, WHITE, T-5; Lamp Base Type:BA15s; LED Color:White; Bulb Size:T-5; Power Rating:-; Wavelength Typ:-; Luminous Intensity:2100mcd; Average Bulb Life:-; Supply Voltage:24V; Current Rating:7mA; Product Range:- RoHS Compliant: Yes

LED BULB, BA15S, WHITE, T-5; Lamp Base Type:BA15s; LED Color:White; Bulb Size:T-5; Power Rating:-; Wavelength Typ:-; Luminous Intensity:2100mcd; Average Bulb Life:-; Supply Voltage:24V; Current Rating:7mA; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 93T3062
Product Name Led Bulb, Ba15S, White, T-5; Lamp Base Type Cml Innovative Technologies
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Illuminating seal - MEB-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type as per DIN EN 175301-803 Form C Rectangular design MSEB
Voltage type DC DC
View Details
M20 Conduit Pilot Light Indicator - 440A-A17124 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Lamp Type LED Lamps
View Details
22mm Illuminated Mushroom Push Button - 2ALM4LB-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details