CML Technologies GmbH & Co. KG Led Bulb, Ba15D, White, T-5; Lamp Base Type Cml Innovative Technologies 1863035W3D

Description
LED BULB, BA15D, WHITE, T-5; Lamp Base Type:BA15d; LED Color:White; Bulb Size:T-5; Power Rating:-; Wavelength Typ:-; Luminous Intensity:1050mcd; Average Bulb Life:-; Supply Voltage:24V; Current Rating:7mA; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED BULB, BA15D, WHITE, T-5; Lamp Base Type:BA15d; LED Color:White; Bulb Size:T-5; Power Rating:-; Wavelength Typ:-; Luminous Intensity:1050mcd; Average Bulb Life:-; Supply Voltage:24V; Current Rating:7mA; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Ba15D, White, T-5; Lamp Base Type Cml Innovative Technologies - 93T3042 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Ba15D, White, T-5; Lamp Base Type Cml Innovative Technologies
93T3042
Led Bulb, Ba15D, White, T-5; Lamp Base Type Cml Innovative Technologies 93T3042
LED BULB, BA15D, WHITE, T-5; Lamp Base Type:BA15d; LED Color:White; Bulb Size:T-5; Power Rating:-; Wavelength Typ:-; Luminous Intensity:1050mcd; Average Bulb Life:-; Supply Voltage:24V; Current Rating:7mA; Product Range:- RoHS Compliant: Yes

LED BULB, BA15D, WHITE, T-5; Lamp Base Type:BA15d; LED Color:White; Bulb Size:T-5; Power Rating:-; Wavelength Typ:-; Luminous Intensity:1050mcd; Average Bulb Life:-; Supply Voltage:24V; Current Rating:7mA; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 93T3042
Product Name Led Bulb, Ba15D, White, T-5; Lamp Base Type Cml Innovative Technologies
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Light Bulbs - 104878 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 11 mm (0.4331 inch)
View Details
22 mm Plastic Pilot Light - 3PLBR1L-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details