CML Technologies GmbH & Co. KG Led Bulb, Ba9S, Red, T-3 1/4; Lamp Base Type Cml Innovative Technologies 18626230

Description
LED BULB, BA9S, RED, T-3 1/4; Lamp Base Type:BA9s; LED Color:Red; Bulb Size:T-3 1/4 (10mm); Power Rating:-; Wavelength Typ:630nm; Luminous Intensity:120mcd; Average Bulb Life:-; Supply Voltage:230VAC; Current Rating:3mA RoHS Compliant: Yes
Datasheet
Description
LED BULB, BA9S, RED, T-3 1/4; Lamp Base Type:BA9s; LED Color:Red; Bulb Size:T-3 1/4 (10mm); Power Rating:-; Wavelength Typ:630nm; Luminous Intensity:120mcd; Average Bulb Life:-; Supply Voltage:230VAC; Current Rating:3mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Ba9S, Red, T-3 1/4; Lamp Base Type Cml Innovative Technologies - 82H9477 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Ba9S, Red, T-3 1/4; Lamp Base Type Cml Innovative Technologies
82H9477
Led Bulb, Ba9S, Red, T-3 1/4; Lamp Base Type Cml Innovative Technologies 82H9477
LED BULB, BA9S, RED, T-3 1/4; Lamp Base Type:BA9s; LED Color:Red; Bulb Size:T-3 1/4 (10mm); Power Rating:-; Wavelength Typ:630nm; Luminous Intensity:120mcd; Average Bulb Life:-; Supply Voltage:230VAC; Current Rating:3mA RoHS Compliant: Yes

LED BULB, BA9S, RED, T-3 1/4; Lamp Base Type:BA9s; LED Color:Red; Bulb Size:T-3 1/4 (10mm); Power Rating:-; Wavelength Typ:630nm; Luminous Intensity:120mcd; Average Bulb Life:-; Supply Voltage:230VAC; Current Rating:3mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 82H9477
Product Name Led Bulb, Ba9S, Red, T-3 1/4; Lamp Base Type Cml Innovative Technologies
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

R program - RME - Illuminated signal - RMEHGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 11 mm (0.4331 inch)
View Details
Specs
Lamp Type LED Lamps
LED Color Red; Green; Clear Lens/Red/Green LED
Rated Voltage 110 volts
View Details
2 suppliers
Panel Indicators, Pilot Lights - 486-3-148-357-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details