CML Technologies GmbH & Co. KG Led Bulb, Ba9S, White, T-3 1/4; Lamp Base Type Cml Innovative Technologies 1862613W3D

Description
LED BULB, BA9S, WHITE, T-3 1/4; Lamp Base Type:BA9s; LED Color:White; Bulb Size:T-3 1/4 (10mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:300mcd; Average Bulb Life:-; Supply Voltage:130VAC; Current Rating:2mA RoHS Compliant: Yes
Datasheet
Description
LED BULB, BA9S, WHITE, T-3 1/4; Lamp Base Type:BA9s; LED Color:White; Bulb Size:T-3 1/4 (10mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:300mcd; Average Bulb Life:-; Supply Voltage:130VAC; Current Rating:2mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Ba9S, White, T-3 1/4; Lamp Base Type Cml Innovative Technologies - 82H9474 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Ba9S, White, T-3 1/4; Lamp Base Type Cml Innovative Technologies
82H9474
Led Bulb, Ba9S, White, T-3 1/4; Lamp Base Type Cml Innovative Technologies 82H9474
LED BULB, BA9S, WHITE, T-3 1/4; Lamp Base Type:BA9s; LED Color:White; Bulb Size:T-3 1/4 (10mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:300mcd; Average Bulb Life:-; Supply Voltage:130VAC; Current Rating:2mA RoHS Compliant: Yes

LED BULB, BA9S, WHITE, T-3 1/4; Lamp Base Type:BA9s; LED Color:White; Bulb Size:T-3 1/4 (10mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:300mcd; Average Bulb Life:-; Supply Voltage:130VAC; Current Rating:2mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 82H9474
Product Name Led Bulb, Ba9S, White, T-3 1/4; Lamp Base Type Cml Innovative Technologies
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NME - Illuminated signal - NMEFGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
LED Signal and obstruction light with MIOL-LIOL - signal and obstruction light with led miol liol - BARTEC
Specs
Lamp Type LED Lamps
Rated Voltage 100 to 277 volts
Rated Average Light 55000 hours
View Details
22 mm LED Metal Pilot Light - 2PLB1LB-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
2 suppliers
Panel Indicators, Pilot Lights - 486-3-148-279-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details