CML Technologies GmbH & Co. KG Led, Ba9S, 130V, White; Lamp Base Type Cml Innovative Technologies 1862613W3A

Description
LED, BA9S, 130V, WHITE; Lamp Base Type:BA9s; LED Colour:White; Bulb Size:BA9s; Power Rating:-; Wavelength Typ:-; Luminous Intensity:500mcd; Average Bulb Life:-; Supply Voltage:130V; Current Rating:5mA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
LED, BA9S, 130V, WHITE; Lamp Base Type:BA9s; LED Colour:White; Bulb Size:BA9s; Power Rating:-; Wavelength Typ:-; Luminous Intensity:500mcd; Average Bulb Life:-; Supply Voltage:130V; Current Rating:5mA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Ba9S, 130V, White; Lamp Base Type Cml Innovative Technologies - 13M3817 - Newark, An Avnet Company
Chicago, IL, United States
Led, Ba9S, 130V, White; Lamp Base Type Cml Innovative Technologies
13M3817
Led, Ba9S, 130V, White; Lamp Base Type Cml Innovative Technologies 13M3817
LED, BA9S, 130V, WHITE; Lamp Base Type:BA9s; LED Colour:White; Bulb Size:BA9s; Power Rating:-; Wavelength Typ:-; Luminous Intensity:500mcd; Average Bulb Life:-; Supply Voltage:130V; Current Rating:5mA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

LED, BA9S, 130V, WHITE; Lamp Base Type:BA9s; LED Colour:White; Bulb Size:BA9s; Power Rating:-; Wavelength Typ:-; Luminous Intensity:500mcd; Average Bulb Life:-; Supply Voltage:130V; Current Rating:5mA; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 13M3817
Product Name Led, Ba9S, 130V, White; Lamp Base Type Cml Innovative Technologies
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLWS/411D -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
22mm Illuminated Mushroom Push Button - 2ALM4LB-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
Panel Mount Indicators - 1246416 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Blue; Blue
Terminal Type Solder Terminals; Faston, solder lug
View Details