CML Technologies GmbH & Co. KG Led Bulb, Edison Screw/e10, White; Lamp Base Type Cml Innovative Technologies 1860723W3D

Description
LED BULB, EDISON SCREW/E10, WHITE; Lamp Base Type:E10 / MES; LED Color:White; Bulb Size:10mm; Power Rating:-; Wavelength Typ:-; Luminous Intensity:75mcd; Average Bulb Life:100000h; Supply Voltage:230V; Current Rating:3mA RoHS Compliant: Yes
Datasheet
Description
LED BULB, EDISON SCREW/E10, WHITE; Lamp Base Type:E10 / MES; LED Color:White; Bulb Size:10mm; Power Rating:-; Wavelength Typ:-; Luminous Intensity:75mcd; Average Bulb Life:100000h; Supply Voltage:230V; Current Rating:3mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Edison Screw/e10, White; Lamp Base Type Cml Innovative Technologies - 93T2989 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Edison Screw/e10, White; Lamp Base Type Cml Innovative Technologies
93T2989
Led Bulb, Edison Screw/e10, White; Lamp Base Type Cml Innovative Technologies 93T2989
LED BULB, EDISON SCREW/E10, WHITE; Lamp Base Type:E10 / MES; LED Color:White; Bulb Size:10mm; Power Rating:-; Wavelength Typ:-; Luminous Intensity:75mcd; Average Bulb Life:100000h; Supply Voltage:230V; Current Rating:3mA RoHS Compliant: Yes

LED BULB, EDISON SCREW/E10, WHITE; Lamp Base Type:E10 / MES; LED Color:White; Bulb Size:10mm; Power Rating:-; Wavelength Typ:-; Luminous Intensity:75mcd; Average Bulb Life:100000h; Supply Voltage:230V; Current Rating:3mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 93T2989
Product Name Led Bulb, Edison Screw/e10, White; Lamp Base Type Cml Innovative Technologies
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-3-148-279-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details
22mm Illum. Metal Selector Switch 3PSRL - 2ASL7LB-6-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details
PMC Panel Mount Multifunctional LED Combination Audible/Visual Signals - PMC-048-240G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Green; Green
View Details