CML Technologies GmbH & Co. KG Led Bulb, Ba9S, White, 10Mm; Lamp Base Type Cml Innovative Technologies 1860623W3D

Description
LED BULB, BA9S, WHITE, 10mm; Lamp Base Type:BA9s; LED Color:White; Bulb Size:10mm; Power Rating:-; Wavelength Typ:-; Luminous Intensity:75mcd; Average Bulb Life:100000h; Supply Voltage:230V; Current Rating:3mA; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED BULB, BA9S, WHITE, 10mm; Lamp Base Type:BA9s; LED Color:White; Bulb Size:10mm; Power Rating:-; Wavelength Typ:-; Luminous Intensity:75mcd; Average Bulb Life:100000h; Supply Voltage:230V; Current Rating:3mA; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Ba9S, White, 10Mm; Lamp Base Type Cml Innovative Technologies - 82H9464 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Ba9S, White, 10Mm; Lamp Base Type Cml Innovative Technologies
82H9464
Led Bulb, Ba9S, White, 10Mm; Lamp Base Type Cml Innovative Technologies 82H9464
LED BULB, BA9S, WHITE, 10mm; Lamp Base Type:BA9s; LED Color:White; Bulb Size:10mm; Power Rating:-; Wavelength Typ:-; Luminous Intensity:75mcd; Average Bulb Life:100000h; Supply Voltage:230V; Current Rating:3mA; Product Range:- RoHS Compliant: Yes

LED BULB, BA9S, WHITE, 10mm; Lamp Base Type:BA9s; LED Color:White; Bulb Size:10mm; Power Rating:-; Wavelength Typ:-; Luminous Intensity:75mcd; Average Bulb Life:100000h; Supply Voltage:230V; Current Rating:3mA; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 82H9464
Product Name Led Bulb, Ba9S, White, 10Mm; Lamp Base Type Cml Innovative Technologies
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-3-148-425-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details
22mm Illum. Metal Selector Switch 2PSR - 2ASL4LB-2-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLST-048-240C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Clear
Terminal Type Panel
View Details