CML Technologies GmbH & Co. KG Led, Ba9S, 230Vac, White, Clr; Lamp Base Type Cml Innovative Technologies 1860623W3A

Description
LED, BA9S, 230VAC, WHITE, CLR; Lamp Base Type:BA9s; LED Colour:White; Bulb Size:10mm; Power Rating:-; Wavelength Typ:-; Luminous Intensity:150mcd; Average Bulb Life:100000h; Supply Voltage:230V; Current Rating:3mA; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
LED, BA9S, 230VAC, WHITE, CLR; Lamp Base Type:BA9s; LED Colour:White; Bulb Size:10mm; Power Rating:-; Wavelength Typ:-; Luminous Intensity:150mcd; Average Bulb Life:100000h; Supply Voltage:230V; Current Rating:3mA; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Ba9S, 230Vac, White, Clr; Lamp Base Type Cml Innovative Technologies - 23M8428 - Newark, An Avnet Company
Chicago, IL, United States
Led, Ba9S, 230Vac, White, Clr; Lamp Base Type Cml Innovative Technologies
23M8428
Led, Ba9S, 230Vac, White, Clr; Lamp Base Type Cml Innovative Technologies 23M8428
LED, BA9S, 230VAC, WHITE, CLR; Lamp Base Type:BA9s; LED Colour:White; Bulb Size:10mm; Power Rating:-; Wavelength Typ:-; Luminous Intensity:150mcd; Average Bulb Life:100000h; Supply Voltage:230V; Current Rating:3mA; Product Range:-; RoHS Compliant: Yes

LED, BA9S, 230VAC, WHITE, CLR; Lamp Base Type:BA9s; LED Colour:White; Bulb Size:10mm; Power Rating:-; Wavelength Typ:-; Luminous Intensity:150mcd; Average Bulb Life:100000h; Supply Voltage:230V; Current Rating:3mA; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 23M8428
Product Name Led, Ba9S, 230Vac, White, Clr; Lamp Base Type Cml Innovative Technologies
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

R program - RML - Illuminated signal - RMLFRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
22mm Illum. Metal Selector Switch 2PSR - 2ASL4LB-2-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
Panel Indicators, Pilot Lights - 486-3-148-416-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details