CML Technologies GmbH & Co. KG Led Bulb, Ba9S, White, T-3 1/4; Lamp Base Type Cml Innovative Technologies 1860623W3

Description
LED BULB, BA9S, WHITE, T-3 1/4; Lamp Base Type:BA9s; LED Color:White; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:-; Luminous Intensity:300mcd; Average Bulb Life:100000h; Supply Voltage:230VAC; Current Rating:3mA RoHS Compliant: Yes
Datasheet
Description
LED BULB, BA9S, WHITE, T-3 1/4; Lamp Base Type:BA9s; LED Color:White; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:-; Luminous Intensity:300mcd; Average Bulb Life:100000h; Supply Voltage:230VAC; Current Rating:3mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Ba9S, White, T-3 1/4; Lamp Base Type Cml Innovative Technologies - 82H9463 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Ba9S, White, T-3 1/4; Lamp Base Type Cml Innovative Technologies
82H9463
Led Bulb, Ba9S, White, T-3 1/4; Lamp Base Type Cml Innovative Technologies 82H9463
LED BULB, BA9S, WHITE, T-3 1/4; Lamp Base Type:BA9s; LED Color:White; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:-; Luminous Intensity:300mcd; Average Bulb Life:100000h; Supply Voltage:230VAC; Current Rating:3mA RoHS Compliant: Yes

LED BULB, BA9S, WHITE, T-3 1/4; Lamp Base Type:BA9s; LED Color:White; Bulb Size:T-3 1/4; Power Rating:-; Wavelength Typ:-; Luminous Intensity:300mcd; Average Bulb Life:100000h; Supply Voltage:230VAC; Current Rating:3mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 82H9463
Product Name Led Bulb, Ba9S, White, T-3 1/4; Lamp Base Type Cml Innovative Technologies
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Light 800L P-L - 800L-12L24C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Lamp Type LED Lamps
LED Color Clear
View Details
2 suppliers
PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLST-048-240C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Clear
Terminal Type Panel
View Details
Illuminating seal - MEB-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type as per DIN EN 175301-803 Form C Rectangular design MSEB
View Details