CML Technologies GmbH & Co. KG Led Bulb, Ba9S, White, 10Mm; Lamp Base Type Cml Innovative Technologies 1860613W3A

Description
LED BULB, BA9S, WHITE, 10mm; Lamp Base Type:BA9s; LED Color:White; Bulb Size:10mm; Power Rating:-; Wavelength Typ:-; Luminous Intensity:250mcd; Average Bulb Life:100000h; Supply Voltage:130V; Current Rating:5mA; Product Range:- RoHS Compliant: Yes
Description
LED BULB, BA9S, WHITE, 10mm; Lamp Base Type:BA9s; LED Color:White; Bulb Size:10mm; Power Rating:-; Wavelength Typ:-; Luminous Intensity:250mcd; Average Bulb Life:100000h; Supply Voltage:130V; Current Rating:5mA; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Ba9S, White, 10Mm; Lamp Base Type Cml Innovative Technologies - 23M8424 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Ba9S, White, 10Mm; Lamp Base Type Cml Innovative Technologies
23M8424
Led Bulb, Ba9S, White, 10Mm; Lamp Base Type Cml Innovative Technologies 23M8424
LED BULB, BA9S, WHITE, 10mm; Lamp Base Type:BA9s; LED Color:White; Bulb Size:10mm; Power Rating:-; Wavelength Typ:-; Luminous Intensity:250mcd; Average Bulb Life:100000h; Supply Voltage:130V; Current Rating:5mA; Product Range:- RoHS Compliant: Yes

LED BULB, BA9S, WHITE, 10mm; Lamp Base Type:BA9s; LED Color:White; Bulb Size:10mm; Power Rating:-; Wavelength Typ:-; Luminous Intensity:250mcd; Average Bulb Life:100000h; Supply Voltage:130V; Current Rating:5mA; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 23M8424
Product Name Led Bulb, Ba9S, White, 10Mm; Lamp Base Type Cml Innovative Technologies
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NME - Illuminated signal - NMEWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
LED Signal and obstruction light with MIOL-LIOL - signal and obstruction light with led miol liol - BARTEC
Specs
Lamp Type LED Lamps
Rated Voltage 100 to 277 volts
Rated Average Light 55000 hours
View Details
22mm Illuminated Flush Push Button - 2ALF6LB-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
Panel Indicators, Pilot Lights - 486-3-148-436-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details