CML Technologies GmbH & Co. KG Led Bulb, Ba9S, Green, 10Mm; Lamp Base Type Cml Innovative Technologies 18606131

Description
LED BULB, BA9S, GREEN, 10mm; Lamp Base Type:BA9s; LED Color:Green; Bulb Size:10mm; Power Rating:-; Wavelength Typ:525nm; Luminous Intensity:330mcd; Average Bulb Life:100000h; Supply Voltage:130V; Current Rating:5mA; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED BULB, BA9S, GREEN, 10mm; Lamp Base Type:BA9s; LED Color:Green; Bulb Size:10mm; Power Rating:-; Wavelength Typ:525nm; Luminous Intensity:330mcd; Average Bulb Life:100000h; Supply Voltage:130V; Current Rating:5mA; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Ba9S, Green, 10Mm; Lamp Base Type Cml Innovative Technologies - 23M8426 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Ba9S, Green, 10Mm; Lamp Base Type Cml Innovative Technologies
23M8426
Led Bulb, Ba9S, Green, 10Mm; Lamp Base Type Cml Innovative Technologies 23M8426
LED BULB, BA9S, GREEN, 10mm; Lamp Base Type:BA9s; LED Color:Green; Bulb Size:10mm; Power Rating:-; Wavelength Typ:525nm; Luminous Intensity:330mcd; Average Bulb Life:100000h; Supply Voltage:130V; Current Rating:5mA; Product Range:- RoHS Compliant: Yes

LED BULB, BA9S, GREEN, 10mm; Lamp Base Type:BA9s; LED Color:Green; Bulb Size:10mm; Power Rating:-; Wavelength Typ:525nm; Luminous Intensity:330mcd; Average Bulb Life:100000h; Supply Voltage:130V; Current Rating:5mA; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 23M8426
Product Name Led Bulb, Ba9S, Green, 10Mm; Lamp Base Type Cml Innovative Technologies
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 486-4618-ND - DigiKey
Specs
LED Color Red; Red
Rated Current 0.0300 amps
View Details
2 suppliers
N program - NME - Illuminated signal - NMEFBL -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
PMC Panel Mount Multifunctional LED Combination Audible/Visual Signals - PMC-048-240C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Clear
View Details