CML Technologies GmbH & Co. KG Led, E10, T10X25, 12V, White; Lamp Base Type Cml Innovative Technologies 1860325W3D

Description
LED, E10, T10X25, 12V, WHITE; Lamp Base Type:E10 / MES; LED Colour:White; Bulb Size:T-3 1/4 (10mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:800mcd; Average Bulb Life:-; Supply Voltage:12V; Current Rating:16mA; Product RoHS Compliant: Yes
Datasheet
Description
LED, E10, T10X25, 12V, WHITE; Lamp Base Type:E10 / MES; LED Colour:White; Bulb Size:T-3 1/4 (10mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:800mcd; Average Bulb Life:-; Supply Voltage:12V; Current Rating:16mA; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, E10, T10X25, 12V, White; Lamp Base Type Cml Innovative Technologies - 54M1932 - Newark, An Avnet Company
Chicago, IL, United States
Led, E10, T10X25, 12V, White; Lamp Base Type Cml Innovative Technologies
54M1932
Led, E10, T10X25, 12V, White; Lamp Base Type Cml Innovative Technologies 54M1932
LED, E10, T10X25, 12V, WHITE; Lamp Base Type:E10 / MES; LED Colour:White; Bulb Size:T-3 1/4 (10mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:800mcd; Average Bulb Life:-; Supply Voltage:12V; Current Rating:16mA; Product RoHS Compliant: Yes

LED, E10, T10X25, 12V, WHITE; Lamp Base Type:E10 / MES; LED Colour:White; Bulb Size:T-3 1/4 (10mm); Power Rating:-; Wavelength Typ:-; Luminous Intensity:800mcd; Average Bulb Life:-; Supply Voltage:12V; Current Rating:16mA; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 54M1932
Product Name Led, E10, T10X25, 12V, White; Lamp Base Type Cml Innovative Technologies
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illum. Metal Selector Switch 3PSRL - 2ASL1LB-6-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
LED Signal and obstruction light with MIOL-LIOL - signal and obstruction light with led miol liol - BARTEC
Specs
Lamp Type LED Lamps
Rated Voltage 100 to 277 volts
Rated Average Light 55000 hours
View Details
Panel Indicators, Pilot Lights - 486-4951-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Wire Leads
View Details
N program - NML - Illuminated signal - NMLRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details