LED, BA9S, 48VAC/DC, WHITE, CLR; Lamp Base Type:BA9s; LED Colour:White; Bulb Size:10mm; Power Rating:-; Wavelength Typ:-; Luminous Intensity:2400mcd; Average Bulb Life:100000h; Supply Voltage:48V; Current Rating:8mA; Product Range:-;RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 23M8420 |
| Product Name | Led, Ba9S, 48Vac/dc, White, Clr; Lamp Base Type Cml Innovative Technologies |
| Lamp Type | LED Lamps |