CML Technologies GmbH & Co. KG Led Bulb, Ba9S, White, T-10; Lamp Base Type Cml Innovative Technologies 1860245W3

Description
LED BULB, BA9S, WHITE, T-10; Lamp Base Type:BA9s; LED Color:White; Bulb Size:T-10; Power Rating:-; Wavelength Typ:-; Luminous Intensity:750mcd; Average Bulb Life:100000h; Supply Voltage:28V; Current Rating:13mA; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED BULB, BA9S, WHITE, T-10; Lamp Base Type:BA9s; LED Color:White; Bulb Size:T-10; Power Rating:-; Wavelength Typ:-; Luminous Intensity:750mcd; Average Bulb Life:100000h; Supply Voltage:28V; Current Rating:13mA; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Ba9S, White, T-10; Lamp Base Type Cml Innovative Technologies - 93K6693 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Ba9S, White, T-10; Lamp Base Type Cml Innovative Technologies
93K6693
Led Bulb, Ba9S, White, T-10; Lamp Base Type Cml Innovative Technologies 93K6693
LED BULB, BA9S, WHITE, T-10; Lamp Base Type:BA9s; LED Color:White; Bulb Size:T-10; Power Rating:-; Wavelength Typ:-; Luminous Intensity:750mcd; Average Bulb Life:100000h; Supply Voltage:28V; Current Rating:13mA; Product Range:- RoHS Compliant: Yes

LED BULB, BA9S, WHITE, T-10; Lamp Base Type:BA9s; LED Color:White; Bulb Size:T-10; Power Rating:-; Wavelength Typ:-; Luminous Intensity:750mcd; Average Bulb Life:100000h; Supply Voltage:28V; Current Rating:13mA; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 93K6693
Product Name Led Bulb, Ba9S, White, T-10; Lamp Base Type Cml Innovative Technologies
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Illuminating seal - MC-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Form A Rectangular design MSC as per DIN EN 175301-803
Voltage type DC DC
View Details
Pilot Light - 16512 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
LED Color Red
View Details
22mm Illum. Metal Selector Switch 3PSRR - 2ASL7LB-5-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details