CML Technologies GmbH & Co. KG Led, Ba9S, 24Vac/dc, White, Diff; Lamp Base Type Cml Innovative Technologies 1860235W3DA

Description
LED, BA9S, 24VAC/DC, WHITE, DIFF; Lamp Base Type:BA9s; LED Colour:White; Bulb Size:10mm; Power Rating:-; Wavelength Typ:-; Luminous Intensity:750mcd; Average Bulb Life:100000h; Supply Voltage:24V; Current Rating:15mA; Product RoHS Compliant: Yes
Datasheet
Description
LED, BA9S, 24VAC/DC, WHITE, DIFF; Lamp Base Type:BA9s; LED Colour:White; Bulb Size:10mm; Power Rating:-; Wavelength Typ:-; Luminous Intensity:750mcd; Average Bulb Life:100000h; Supply Voltage:24V; Current Rating:15mA; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Ba9S, 24Vac/dc, White, Diff; Lamp Base Type Cml Innovative Technologies - 23M8412 - Newark, An Avnet Company
Chicago, IL, United States
Led, Ba9S, 24Vac/dc, White, Diff; Lamp Base Type Cml Innovative Technologies
23M8412
Led, Ba9S, 24Vac/dc, White, Diff; Lamp Base Type Cml Innovative Technologies 23M8412
LED, BA9S, 24VAC/DC, WHITE, DIFF; Lamp Base Type:BA9s; LED Colour:White; Bulb Size:10mm; Power Rating:-; Wavelength Typ:-; Luminous Intensity:750mcd; Average Bulb Life:100000h; Supply Voltage:24V; Current Rating:15mA; Product RoHS Compliant: Yes

LED, BA9S, 24VAC/DC, WHITE, DIFF; Lamp Base Type:BA9s; LED Colour:White; Bulb Size:10mm; Power Rating:-; Wavelength Typ:-; Luminous Intensity:750mcd; Average Bulb Life:100000h; Supply Voltage:24V; Current Rating:15mA; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 23M8412
Product Name Led, Ba9S, 24Vac/dc, White, Diff; Lamp Base Type Cml Innovative Technologies
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NME - Illuminated signal - NMEGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
22mm Illuminated Projecting Push Button - 2ALP7LB-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details
Global Series, LED, lens, magenta - K859500815-05 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details